Schneider Electric MCBs M9F22163

Description
Schneider Electric M9F22163
Request a Quote Datasheet
Description
Schneider Electric M9F22163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22163

Schneider Electric M9F22163

Supplier's Site
Circuit Breakers - 4008-M9F22163-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22163-ND
Circuit Breakers 4008-M9F22163-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
Mcb, 1 Pole, 63A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 63A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3335
Mcb, 1 Pole, 63A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3335
MCB, 1 POLE, 63A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 63A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112364 4008-M9F22163-ND 25AC3335
Product Name MCBs Circuit Breakers Mcb, 1 Pole, 63A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 1 1
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-3-1-62-3-9-80-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-2319-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers