The Multi 9 C60SP Miniature Circuit Breaker (MCB) is a single-pole device rated for 40A, suitable for both AC and DC applications with voltage ratings of 415V AC and 60V DC. It features a thermal-magnetic trip unit technology and a C curve code, making it appropriate for general distribution applications. The breaking capacity is rated at 10 kA for various AC and DC voltages, ensuring reliable protection against overloads and short circuits. This MCB is designed for DIN rail mounting and has a compact size, measuring 81 mm in height, 18 mm in width, and 72 mm in depth. It offers a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles. The device is padlockable for safety and includes a contact position indicator for easy status monitoring. With an IP20 degree of protection, it is suitable for indoor use in environments with a pollution degree of 3. The operating temperature range is from -30°C to 70°C, making it versatile for various applications. The product complies with multiple international standards, including EN/IEC 60947-2 and UL 1077, ensuring its reliability and safety in electrical installations.
CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 40A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112362 | 4008-M9F22140-ND | 25AC3332 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 40A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Breaking Capacity | 20000 amps | ||
| Number of Poles | 1 | 1 | |
| Rated Current | 40 amps | 40 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator |