CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 16A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2199120 | 4008-M9F22116-ND | 25AC3328 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 16A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 16 amps | 16 amps | 16 amps |
| Rated Breaking Capacity | 20000 amps | ||
| Number of Poles | 1 | 1 | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator |