Schneider Electric MCBs M9F22113

Description
Schneider Electric M9F22113
Request a Quote Datasheet
Description
Schneider Electric M9F22113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2112358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22113

Schneider Electric M9F22113

Supplier's Site
Circuit Breakers - 4008-M9F22113-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22113-ND
Circuit Breakers 4008-M9F22113-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
Mcb, 1 Pole, 13A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 13A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3327
Mcb, 1 Pole, 13A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3327
MCB, 1 POLE, 13A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 13A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2112358 4008-M9F22113-ND 25AC3327
Product Name MCBs Circuit Breakers Mcb, 1 Pole, 13A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 1 1
Rated Current 13 amps 13 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 1393125-5 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D30UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers