Schneider Electric Circuit Breakers M9F22105

Description
CIR BRKR THERM-MAG 415VAC/65VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/65VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F22105-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22105-ND
Circuit Breakers 4008-M9F22105-ND
CIR BRKR THERM-MAG 415VAC/65VDC

CIR BRKR THERM-MAG 415VAC/65VDC

Buy Now Datasheet
MCBs - 2199116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22105

Schneider Electric M9F22105

Supplier's Site
Mcb, 1 Pole, 5A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 5A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3323
Mcb, 1 Pole, 5A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3323
MCB, 1 POLE, 5A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 5A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F22105-ND 2199116 25AC3323
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 5A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 1423000-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details