Schneider Electric Circuit Breakers M9F22103

Description
CIR BRKR THERM-MAG 415VAC/65VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/65VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F22103-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22103-ND
Circuit Breakers 4008-M9F22103-ND
CIR BRKR THERM-MAG 415VAC/65VDC

CIR BRKR THERM-MAG 415VAC/65VDC

Buy Now Datasheet
MCBs - 2112355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22103

Schneider Electric M9F22103

Supplier's Site
Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3321 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3321
Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3321
MCB, 1 POLE, 3A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 3A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F22103-ND 2112355 25AC3321
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 3 amps 3 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 1-2486200-0 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU6R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers