Schneider Electric Circuit Breakers M9F21463

Description
MULTI9 C60SP 4P B 63A 5KA 480Y/2
Request a Quote Datasheet
Description
MULTI9 C60SP 4P B 63A 5KA 480Y/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21463-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21463-ND
Circuit Breakers 4008-M9F21463-ND
MULTI9 C60SP 4P B 63A 5KA 480Y/2

MULTI9 C60SP 4P B 63A 5KA 480Y/2

Buy Now Datasheet
Mcb, 4 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3318 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3318
Mcb, 4 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3318
MCB, 4 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:63A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F21463-ND 25AC3318
Product Name Circuit Breakers Mcb, 4 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail Mount Circuit Breaker - 59299709 - Radwell International
Specs
Rated Current 15 amps
Number of Poles 1
View Details
Circuit Breakers - 209-1-1-64F-3-5-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-4848-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details