CIR BRKR THERM-MAG 50A 440VAC
MCB, 3 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112347 | 4008-M9F21350-ND | 25AC3304 |
| Product Name | MCBs | Circuit Breakers | Mcb, 3 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Breaking Capacity | 10000 amps | ||
| Number of Poles | 3 | 3 | |
| Rated Current | 50 amps | 50 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator |