CIR BRKR THERM-MAG 50A 440VAC
MCB, 2 POLE, 50A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:50A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F21250-ND | 25AC3291 |
| Product Name | Circuit Breakers | Mcb, 2 Pole, 50A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |