Schneider Electric Circuit Breakers M9F21205

Description
CIR BRKR THERM-MAG 5A 440VAC
Request a Quote
Description
CIR BRKR THERM-MAG 5A 440VAC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi 9 C60SP Miniature Circuit Breaker (MCB) is a 2-pole device with a current rating of 5A and a voltage rating of 440Vac. It features thermal-magnetic trip unit technology and is designed for distribution applications. The MCB has a breaking capacity of 10 kA at 480Y/277V AC and complies with several standards, including EN/IEC 60947-2 and UL 1077. This circuit breaker is suitable for isolation and has a rated insulation voltage of 500V AC. It is designed for DIN rail mounting and has a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles. The device operates effectively in ambient temperatures ranging from -30°C to 70°C and has an IP20 degree of protection. The MCB is equipped with a contact position indicator and provides ON/OFF local signaling. It supports various terminal connections and has a padlocking provision for added safety. The product is RoHS compliant and is manufactured in France.

Datasheet Summary
Powered by GS/AI

The Multi 9 C60SP Miniature Circuit Breaker (MCB) is a 2-pole device with a current rating of 5A and a voltage rating of 440Vac. It features thermal-magnetic trip unit technology and is designed for distribution applications. The MCB has a breaking capacity of 10 kA at 480Y/277V AC and complies with several standards, including EN/IEC 60947-2 and UL 1077. This circuit breaker is suitable for isolation and has a rated insulation voltage of 500V AC. It is designed for DIN rail mounting and has a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles. The device operates effectively in ambient temperatures ranging from -30°C to 70°C and has an IP20 degree of protection. The MCB is equipped with a contact position indicator and provides ON/OFF local signaling. It supports various terminal connections and has a padlocking provision for added safety. The product is RoHS compliant and is manufactured in France.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21205-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21205-ND
Circuit Breakers 4008-M9F21205-ND
CIR BRKR THERM-MAG 5A 440VAC

CIR BRKR THERM-MAG 5A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3280 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3280
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3280
MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 90191787 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
90191787
Molded Case Circuit Breaker 90191787
CIRCUIT BREAKER, THERMAL MAGNETIC, MINIATURE, MULTI9, 2 POLE, 5 AMP, B CURVE, TOGGLE ACTUATOR, ON/OFF INDICATION, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC, MINIATURE, MULTI9, 2 POLE, 5 AMP, B CURVE, TOGGLE ACTUATOR, ON/OFF INDICATION, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F21205-ND 25AC3280 90191787
Product Name Circuit Breakers Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric Molded Case Circuit Breaker
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-212R-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-3-1-61-4-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details