Schneider Electric Circuit Breakers M9F21203

Description
CIR BRKR THERM-MAG 3A 440VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 3A 440VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21203-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21203-ND
Circuit Breakers 4008-M9F21203-ND
CIR BRKR THERM-MAG 3A 440VAC

CIR BRKR THERM-MAG 3A 440VAC

Buy Now Datasheet
MCBs - 2566752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F21203

Schneider Electric M9F21203

Supplier's Site
Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3278 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3278
Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3278
MCB, 2 POLE, 3A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 3A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F21203-ND 2566752 25AC3278
Product Name Circuit Breakers MCBs Mcb, 2 Pole, 3A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data