Schneider Electric MCBs M9F21201

Description
Schneider Electric M9F21201
Request a Quote Datasheet
Description
Schneider Electric M9F21201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2566751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F21201

Schneider Electric M9F21201

Supplier's Site
Circuit Breakers - 4008-M9F21201-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21201-ND
Circuit Breakers 4008-M9F21201-ND
CIR BRKR THERM-MAG 1A 440VAC

CIR BRKR THERM-MAG 1A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 1A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 1A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3276
Mcb, 2 Pole, 1A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3276
MCB, 2 POLE, 1A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 1A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2566751 4008-M9F21201-ND 25AC3276
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 1A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 1 amps 1 amps 1 amps
Rated Breaking Capacity 10000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1REC5-25290-1-ND - DigiKey
Specs
Trip System Type Magnetic Hydraulic
Manual Actuator Type Other; (Lever)
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers & Accessories - 1BU12M - Powell Electronics, Inc.
Specs
Rated Current 12 amps
View Details
Circuit Breakers - 486-2960-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details