The Multi 9 C60SP miniature circuit breaker is a 1-pole device rated for 0.5 A with a voltage capacity of 415 Vac and 60 Vdc. It features thermal-magnetic trip unit technology and is designed for distribution applications. The breaking capacity is rated at 10 kA for AC and 20 kA for DC, ensuring reliable protection in various electrical systems. The product is suitable for isolation and complies with multiple standards, including EN/IEC 60947-2 and UL 1077. This circuit breaker is designed for DIN rail mounting and has a compact size, measuring 81 mm in height, 18 mm in width, and 72 mm in depth. It has a mechanical durability of 20,000 cycles and an electrical durability of 10,000 cycles. The device is padlockable and features a contact position indicator for easy status monitoring. It operates effectively in a wide temperature range from -30 °C to 70 °C and has an IP20 protection rating. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious projects.
CIR BRKR THERM-MAG 500MA 240VAC
MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60SP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F21170-ND | 25AC3275 |
| Product Name | Circuit Breakers | Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |