Schneider Electric Circuit Breakers M9F21120

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21120-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21120-ND
Circuit Breakers 4008-M9F21120-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
MCBs - 2112334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F21120

Schneider Electric M9F21120

Supplier's Site
Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3268
Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3268
MCB, 1 POLE, 20A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 20A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F21120-ND 2112334 25AC3268
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 20A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers