CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 10A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F21110-ND | 2112332 | 25AC3265 |
| Product Name | Circuit Breakers | MCBs | Mcb, 1 Pole, 10A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 10 amps | 10 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |