Schneider Electric Circuit Breakers M9F21103

Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 415VAC/60VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21103-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21103-ND
Circuit Breakers 4008-M9F21103-ND
CIR BRKR THERM-MAG 415VAC/60VDC

CIR BRKR THERM-MAG 415VAC/60VDC

Buy Now Datasheet
MCBs - 2112328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F21103

Schneider Electric M9F21103

Supplier's Site
Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3260
Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3260
MCB, 1 POLE, 3A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 3A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F21103-ND 2112328 25AC3260
Product Name Circuit Breakers MCBs Mcb, 1 Pole, 3A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 3 amps 3 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - TMF12-221-1.2-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers