CIR BRKR THERM-MAG 415VAC/60VDC
MCB, 1 POLE, 2A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2112327 | 4008-M9F21102-ND | 25AC3259 |
| Product Name | MCBs | Circuit Breakers | Mcb, 1 Pole, 2A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated AC Voltage | 415 volts | 415 volts | |
| Rated Breaking Capacity | 20000 amps | ||
| Number of Poles | 1 | 1 | |
| Rated Current | 2 amps | 2 amps | |
| Trip System Type | Thermal Magnetic |