Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
SCHNEIDER ELECTRIC
M9F14406 -- CIRCUIT BREAKERS
Schneider Electric
Circuit Breakers
M9F14406
Description
MULTI9 C60H 4P C 6A 15KA 415V MC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MULTI9 C60H 4P C 6A 15KA 415V MC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F14406-ND
Circuit Breakers
4008-M9F14406-ND
MULTI9 C60H 4P C 6A 15KA 415V MC
MULTI9 C60H 4P C 6A 15KA 415V MC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Circuit Breakers
Product Number
4008-M9F14406-ND
Product Name
Circuit Breakers
Rated Current
6 amps
Trip System Type
Thermal Magnetic
Features
Trip Indicator
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
10A Circuit Breaker
82910090
Specs
Rated AC Voltage
240 volts
Rated Current
10 amps
Rated Breaking Capacity
10 amps
View Details
Altech Corp.
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers
1C1DL
Specs
Rated DC Voltage
125 to 250 volts
Rated Current
1 amps
Trip System Type
Thermal Magnetic
View Details
2
suppliers
VICFUSE
Circuit Breakers - A-0701N(AUTO RESET)
Specs
Rated AC Voltage
125 to 250 volts
Rated DC Voltage
50 volts
Rated Current
2 to 40 amps
View Details
RS Components, Ltd.
Electronic Circuit Breakers
1236689
Specs
Features
Motor Circuit Protection
Terminal Type
Spring Clamp Terminal
View Details