CIR BRKR THERM-MAG 6A 415VAC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2142080 | 4008-M9F14206-ND |
| Product Name | MCBs | Circuit Breakers |
| Rated AC Voltage | 415 volts | |
| Rated Breaking Capacity | 10000 amps | |
| Number of Poles | 2 | |
| Rated Current | 6 amps | |
| Trip System Type | Thermal Magnetic |