CIR BRKR THERM-MAG 10A 240VAC
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F12310-ND | 2142078 |
| Product Name | Circuit Breakers | MCBs |
| Rated Current | 10 amps | |
| Trip System Type | Thermal Magnetic | |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |