CIR BRKR THERM-MAG 50A 240VAC
CIRCUIT BREAKER, MINIATURE, 240/415 V, 50 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2142074 | 4008-M9F11350-ND | 57564228 |
| Product Name | MCBs | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 volts | ||
| Rated Breaking Capacity | 10000 amps | ||
| Number of Poles | 3 | 3 | |
| Rated Current | 50 amps | 50 amps | |
| Trip System Type | Thermal Magnetic |