CIR BRKR THERM-MAG 4A 240VAC
MINIATURE CIRCUIT BREAKER, 4AMP, 2POLE, 415VAC, 10KA, C CURVE, DIN RAIL . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F11204-ND | 2142063 | 57564146 |
| Product Name | Circuit Breakers | MCBs | Molded Case Circuit Breaker |
| Rated Current | 4 amps | ||
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle |