Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M900B-W

Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 7/8 INCH DIA X 11 1/2 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH INDY[T] M9 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M900B MODEL
Datasheet
Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 7/8 INCH DIA X 11 1/2 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH INDY[T] M9 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M900B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M900B-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M900B-W
Incandescent/Fluorescent/Hid Recessed Trim M900B-W
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 7/8 INCH DIA X 11 1/2 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH INDY[T] M9 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M900B MODEL
  • BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 7 7/8 INCH DIA X 11 1/2 INCH H SIZE
  • LOW IRIDESCENT WHITE ALZAK[R] BAFFLE FINISH
  • INDY[T] M9 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M900B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M900B-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details