Juno Lighting Group Hid Recessed Housing M8-ED-150M-347

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M8 MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M8-ED-150M-347 - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M8-ED-150M-347
Hid Recessed Housing M8-ED-150M-347
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 347 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M8 MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 9 5/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MAGNETIC, HPF, DUAL TAP BALLAST TYPE
  • ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 347 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • M8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M8-ED-150M-347
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details