Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M600B-W-CG

Description
BAFFLE WITH CLEAR GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 9 1/2 INCH H SIZE SPECULAR WHITE ALZAK[R] BAFFLE FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M600B MODEL
Datasheet
Description
BAFFLE WITH CLEAR GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 9 1/2 INCH H SIZE SPECULAR WHITE ALZAK[R] BAFFLE FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M600B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M600B-W-CG - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M600B-W-CG
Incandescent/Fluorescent/Hid Recessed Trim M600B-W-CG
BAFFLE WITH CLEAR GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 9 1/2 INCH H SIZE SPECULAR WHITE ALZAK[R] BAFFLE FINISH INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M600B MODEL
  • BAFFLE WITH CLEAR GLASS LENS TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 5 1/2 INCH DIA X 9 1/2 INCH H SIZE
  • SPECULAR WHITE ALZAK[R] BAFFLE FINISH
  • INDY[T] M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M600B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M600B-W-CG
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details