Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim M600-CL

Description
OPEN REFLECTOR TYPE 6 INCH DIA X 9-1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[TM] BRAND
Datasheet
Description
OPEN REFLECTOR TYPE 6 INCH DIA X 9-1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - M600-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
M600-CL
Incandescent/Fluorescent/HID Recessed Trim M600-CL
OPEN REFLECTOR TYPE 6 INCH DIA X 9-1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[TM] BRAND
  • OPEN REFLECTOR TYPE
  • 6 INCH DIA X 9-1/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR) FINISH
  • M6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 50/70/100 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M600-CL
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details