RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6 MODEL
RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6 MODEL
RECESSED ROUGH IN HOUSING TYPE
9 1/2 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
347 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE