Juno Lighting Group Hid Recessed Housing M12H-EDS-150E277

Description
SHALLOW RECESSED ROUGH IN HOUSING TYPE 10 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 12 1/4 INCH CEILING OPENING SIZE CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M12 MODEL
Datasheet
Description
SHALLOW RECESSED ROUGH IN HOUSING TYPE 10 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 12 1/4 INCH CEILING OPENING SIZE CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M12H-EDS-150E277 - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M12H-EDS-150E277
Hid Recessed Housing M12H-EDS-150E277
SHALLOW RECESSED ROUGH IN HOUSING TYPE 10 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 12 1/4 INCH CEILING OPENING SIZE CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M12 MODEL
  • SHALLOW RECESSED ROUGH IN HOUSING TYPE
  • 10 1/4 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED GALVANIZED STEEL SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 277 V BALLAST/LINE VOLTAGE
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 12 1/4 INCH CEILING OPENING SIZE
  • CLEAR ALZAK[R] 0.05 INCH THK ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • M12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M12H-EDS-150E277
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details