Juno Lighting Group Hid Recessed Housing M12-EDS-250M-120

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 15 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE BT28/ED28 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 12 1/8 INCH CEILING OPENING SIZE SPECULAR CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M12 MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 15 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE BT28/ED28 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 12 1/8 INCH CEILING OPENING SIZE SPECULAR CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M12-EDS-250M-120 - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M12-EDS-250M-120
Hid Recessed Housing M12-EDS-250M-120
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 15 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE BT28/ED28 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 12 1/8 INCH CEILING OPENING SIZE SPECULAR CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M12 MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 15 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MAGNETIC, HPF, DUAL TAP BALLAST TYPE
  • BT28/ED28 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 12 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 12 1/8 INCH CEILING OPENING SIZE
  • SPECULAR CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • M12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M12-EDS-250M-120
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details