RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
16 INCH (OPEN)
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
BT28/ED28 MOGUL BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
12 1/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M12 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
16 INCH (OPEN)
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
BT28/ED28 MOGUL BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
12 1/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M12 MODEL
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
16 INCH (OPEN)
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
BT28/ED28 MOGUL BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
12 1/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M12 MODEL
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
16 INCH (OPEN)
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
BT28/ED28 MOGUL BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
12 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
(8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE