Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M1002LC-CL-PG

Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 9 1/8 INCH DIA X 16 3/4 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002LC MODEL
Datasheet
Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 9 1/8 INCH DIA X 16 3/4 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002LC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M1002LC-CL-PG - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M1002LC-CL-PG
Incandescent/Fluorescent/Hid Recessed Trim M1002LC-CL-PG
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 9 1/8 INCH DIA X 16 3/4 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002LC MODEL
  • LOWER CONE WITH PRISMATIC GLASS LENS TYPE
  • REGRESSED ALUMINUM CONE MATERIAL
  • 9 1/8 INCH DIA X 16 3/4 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
  • INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 10 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M1002LC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M1002LC-CL-PG
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details