Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M1002B-B-PG

Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 9 1/8 INCH DIA X 16 3/4 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002B MODEL
Datasheet
Description
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 9 1/8 INCH DIA X 16 3/4 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M1002B-B-PG - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M1002B-B-PG
Incandescent/Fluorescent/Hid Recessed Trim M1002B-B-PG
LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 9 1/8 INCH DIA X 16 3/4 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 10 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND M1002B MODEL
  • LOWER BAFFLE WITH PRISMATIC GLASS LENS TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 9 1/8 INCH DIA X 16 3/4 INCH H SIZE
  • BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] M10 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 10 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BT/ED28 175 TO 250 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • M1002B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M1002B-B-PG
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details