Schneider Electric D40A To D65A Coil 120 Vac 50/60 Hz Schneider Electric LXD3G7

Description
D40A to D65A Coil 120 VAC 50/60 Hz
Description
D40A to D65A Coil 120 VAC 50/60 Hz
Datasheet
Datasheet Summary
Powered by GS/AI

LXD3G7 is a 120 V AC 50/60 Hz contactor coil for TeSys D contactors rated 40 to 65 A, compatible with LC1DT40A through LC1DT80A models. It has a net weight of 0.07 kg, operates in ambient temperatures from -5 to 60 °C, and dissipates 4 to 5 W. The coil has an inrush power of 160 VA and a hold-in power of 15 VA at both 50 and 60 Hz, with a power factor of 0.75 and 0.3 respectively. Mechanical durability is 6 million cycles, with a maximum operating rate of 3600 cycles per hour at 60 °C. Control circuit voltage limits are 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz for operation, and 0.3 to 0.6 Uc for drop-out. The coil has no built-in suppressor module and meets REACh and China RoHS requirements, being free of toxic heavy metals and mercury.

Datasheet Summary
Powered by GS/AI

LXD3G7 is a 120 V AC 50/60 Hz contactor coil for TeSys D contactors rated 40 to 65 A, compatible with LC1DT40A through LC1DT80A models. It has a net weight of 0.07 kg, operates in ambient temperatures from -5 to 60 °C, and dissipates 4 to 5 W. The coil has an inrush power of 160 VA and a hold-in power of 15 VA at both 50 and 60 Hz, with a power factor of 0.75 and 0.3 respectively. Mechanical durability is 6 million cycles, with a maximum operating rate of 3600 cycles per hour at 60 °C. Control circuit voltage limits are 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz for operation, and 0.3 to 0.6 Uc for drop-out. The coil has no built-in suppressor module and meets REACh and China RoHS requirements, being free of toxic heavy metals and mercury.

Suppliers

Company
Product
Description
Supplier Links
D40A To D65A Coil 120 Vac 50/60 Hz Schneider Electric - 11R3129 - Newark, An Avnet Company
Chicago, IL, United States
D40A To D65A Coil 120 Vac 50/60 Hz Schneider Electric
11R3129
D40A To D65A Coil 120 Vac 50/60 Hz Schneider Electric 11R3129
D40A to D65A Coil 120 VAC 50/60 Hz

D40A to D65A Coil 120 VAC 50/60 Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11R3129
Product Name D40A To D65A Coil 120 Vac 50/60 Hz Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Timer Relays - 1792934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details