Schneider Electric Contactor Coil 115V Ac Iec Schneider Electric LXD1FE7

Description
CONTACTOR COIL 115V AC IEC
Description
CONTACTOR COIL 115V AC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LXD1FE7 is a contactor coil for TeSys D contactors (9-38 A), rated for 115 V AC at 50/60 Hz. It has an average resistance of 129.8 Ohm at 20 °C and an inductance of 5 H. The operational voltage range is 0.8-1.1 Uc at 50 Hz and 0.85-1.1 Uc at 60 Hz, with drop-out between 0.3-0.6 Uc. Inrush power is 70 VA at both frequencies; hold-in power is 7 VA at 50 Hz and 7.5 VA at 60 Hz. Heat dissipation is 2-3 W. Mechanical durability is 15 million cycles, with a maximum operating rate of 3600 cycles/h at 60 °C. Ambient operating temperature is -5 °C to 60 °C. The coil has no built-in suppressor, weighs 0.07 kg, and is a Green Premium product with REACh and RoHS compliance. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

The LXD1FE7 is a contactor coil for TeSys D contactors (9-38 A), rated for 115 V AC at 50/60 Hz. It has an average resistance of 129.8 Ohm at 20 °C and an inductance of 5 H. The operational voltage range is 0.8-1.1 Uc at 50 Hz and 0.85-1.1 Uc at 60 Hz, with drop-out between 0.3-0.6 Uc. Inrush power is 70 VA at both frequencies; hold-in power is 7 VA at 50 Hz and 7.5 VA at 60 Hz. Heat dissipation is 2-3 W. Mechanical durability is 15 million cycles, with a maximum operating rate of 3600 cycles/h at 60 °C. Ambient operating temperature is -5 °C to 60 °C. The coil has no built-in suppressor, weighs 0.07 kg, and is a Green Premium product with REACh and RoHS compliance. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 115V Ac Iec Schneider Electric - 09P8728 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 115V Ac Iec Schneider Electric
09P8728
Contactor Coil 115V Ac Iec Schneider Electric 09P8728
CONTACTOR COIL 115V AC IEC

CONTACTOR COIL 115V AC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P8728
Product Name Contactor Coil 115V Ac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relay Rohs Compliant Finder - 62X8074 - Newark, An Avnet Company
Finder S.p.A. con unico socio
Specs
Approvals RoHS
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details