Schneider Electric Contactor Coil 230Vac Iec Schneider Electric LX9FH2202

Description
CONTACTOR COIL 230VAC IEC
Description
CONTACTOR COIL 230VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX9FH2202 is a contactor coil for TeSys F LC1F contactors, rated 220...230 V AC at 40...400 Hz. It draws 560...660 VA during inrush and 8...10 VA while holding, with an inrush resistance of 71.6 Ω and holding resistance of 1621 Ω at 20 °C. Closing time is 45 ms, opening time is 25 ms. Mechanical durability is 10 million cycles, with a maximum operating rate of 3600 cycles/h at 55 °C. Operating temperature ranges from -5 to 55 °C. Heat dissipation is 8.4...10.4 W. The coil has no built-in suppressor. Net weight is 0.75 kg. It is a Green Premium product, free of SVHCs, mercury, and toxic heavy metals, with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX9FH2202 is a contactor coil for TeSys F LC1F contactors, rated 220...230 V AC at 40...400 Hz. It draws 560...660 VA during inrush and 8...10 VA while holding, with an inrush resistance of 71.6 Ω and holding resistance of 1621 Ω at 20 °C. Closing time is 45 ms, opening time is 25 ms. Mechanical durability is 10 million cycles, with a maximum operating rate of 3600 cycles/h at 55 °C. Operating temperature ranges from -5 to 55 °C. Heat dissipation is 8.4...10.4 W. The coil has no built-in suppressor. Net weight is 0.75 kg. It is a Green Premium product, free of SVHCs, mercury, and toxic heavy metals, with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 230Vac Iec Schneider Electric - 16B1093 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 230Vac Iec Schneider Electric
16B1093
Contactor Coil 230Vac Iec Schneider Electric 16B1093
CONTACTOR COIL 230VAC IEC

CONTACTOR COIL 230VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1093
Product Name Contactor Coil 230Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details