Schneider Electric Contactor Coil 229Vac Iec Schneider Electric LX9FG220

Description
CONTACTOR COIL 229VAC IEC
Description
CONTACTOR COIL 229VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX9FG220 is a low-consumption AC contactor coil designed for use with TeSys F LC1F contactors, operating at 220-230 V AC between 40 and 400 Hz. It has a holding resistance of 1680 Ω and an inrush resistance of 42.1 Ω at 20 °C, with an inductance of 5.84 H. The coil closes in 35 ms and opens in 130 ms, with a mechanical durability of 10 million cycles and a maximum operating rate of 2400 cycles per hour at 55 °C. Inrush power ranges from 950 to 1180 VA, while hold-in power consumption is 8.9 to 10.9 VA. Heat dissipation is 8 to 9.8 W. It operates within an ambient temperature range of -5 to 55 °C, weighs 0.55 kg, and has no built-in suppressor module. The coil meets REACh and China RoHS requirements and is free of mercury and SVHCs. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

The LX9FG220 is a low-consumption AC contactor coil designed for use with TeSys F LC1F contactors, operating at 220-230 V AC between 40 and 400 Hz. It has a holding resistance of 1680 Ω and an inrush resistance of 42.1 Ω at 20 °C, with an inductance of 5.84 H. The coil closes in 35 ms and opens in 130 ms, with a mechanical durability of 10 million cycles and a maximum operating rate of 2400 cycles per hour at 55 °C. Inrush power ranges from 950 to 1180 VA, while hold-in power consumption is 8.9 to 10.9 VA. Heat dissipation is 8 to 9.8 W. It operates within an ambient temperature range of -5 to 55 °C, weighs 0.55 kg, and has no built-in suppressor module. The coil meets REACh and China RoHS requirements and is free of mercury and SVHCs. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 229Vac Iec Schneider Electric - 16B1089 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 229Vac Iec Schneider Electric
16B1089
Contactor Coil 229Vac Iec Schneider Electric 16B1089
CONTACTOR COIL 229VAC IEC

CONTACTOR COIL 229VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1089
Product Name Contactor Coil 229Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details