Schneider Electric Contactor Coil 235Vac Iec Schneider Electric LX9FF220

Description
CONTACTOR COIL 235VAC IEC
Description
CONTACTOR COIL 235VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX9FF220 is a specific contactor coil for TeSys F LC1F contactors, designed for AC control circuits at 220...230 V and 40...400 Hz with low power consumption. It has an inrush power of 690...855 VA and a hold-in power of 6.6...8.1 VA at 20 °C, with an average resistance of 59.4 Ohm during inrush and 2190 Ohm while holding. The coil operates with a closing time of 35 ms and an opening time of 130 ms, supports a mechanical durability of 10 million cycles, and can operate at up to 2400 cycles per hour at 55 °C. The operating temperature range is -5 to 55 °C, the net weight is 0.43 kg, and the coil has no built-in suppressor module. It is compliant with REACh and China RoHS regulations, is mercury free, and qualifies as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The LX9FF220 is a specific contactor coil for TeSys F LC1F contactors, designed for AC control circuits at 220...230 V and 40...400 Hz with low power consumption. It has an inrush power of 690...855 VA and a hold-in power of 6.6...8.1 VA at 20 °C, with an average resistance of 59.4 Ohm during inrush and 2190 Ohm while holding. The coil operates with a closing time of 35 ms and an opening time of 130 ms, supports a mechanical durability of 10 million cycles, and can operate at up to 2400 cycles per hour at 55 °C. The operating temperature range is -5 to 55 °C, the net weight is 0.43 kg, and the coil has no built-in suppressor module. It is compliant with REACh and China RoHS regulations, is mercury free, and qualifies as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 235Vac Iec Schneider Electric - 09P8737 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 235Vac Iec Schneider Electric
09P8737
Contactor Coil 235Vac Iec Schneider Electric 09P8737
CONTACTOR COIL 235VAC IEC

CONTACTOR COIL 235VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P8737
Product Name Contactor Coil 235Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details