Schneider Electric Contactor Coil 238Vac Iec Schneider Electric LX4FG220

Description
CONTACTOR COIL 238VAC IEC
Description
CONTACTOR COIL 238VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX4FG220 is a DC low-consumption contactor coil designed for use with TeSys F LC1F contactors, operating at 220...230 V DC. It has an inrush resistance of 57.7 Ohm and a holding resistance of 10200 Ohm at 20 °C, with an inductance of 890 H. The coil closes in 30...40 ms and opens in 30...50 ms, consuming 800 W during inrush and 5 W during holding. It operates reliably within an ambient temperature range of -5 to 55 °C and has a mechanical durability of 10 million cycles with a maximum operating rate of 2400 cycles per hour at 55 °C. The coil lacks a built-in suppressor module and complies with REACh regulations, is free of SVHC and toxic heavy metals, and is mercury-free. The net weight is 0.55 kg. The product is covered by an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX4FG220 is a DC low-consumption contactor coil designed for use with TeSys F LC1F contactors, operating at 220...230 V DC. It has an inrush resistance of 57.7 Ohm and a holding resistance of 10200 Ohm at 20 °C, with an inductance of 890 H. The coil closes in 30...40 ms and opens in 30...50 ms, consuming 800 W during inrush and 5 W during holding. It operates reliably within an ambient temperature range of -5 to 55 °C and has a mechanical durability of 10 million cycles with a maximum operating rate of 2400 cycles per hour at 55 °C. The coil lacks a built-in suppressor module and complies with REACh regulations, is free of SVHC and toxic heavy metals, and is mercury-free. The net weight is 0.55 kg. The product is covered by an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 238Vac Iec Schneider Electric - 09P8734 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 238Vac Iec Schneider Electric
09P8734
Contactor Coil 238Vac Iec Schneider Electric 09P8734
CONTACTOR COIL 238VAC IEC

CONTACTOR COIL 238VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09P8734
Product Name Contactor Coil 238Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details