Schneider Electric Contactor Coil 24Vdc Iec Schneider Electric LX4D8BD

Description
CONTACTOR COIL 24VDC IEC
Description
CONTACTOR COIL 24VDC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX4D8BD is a DC contactor coil rated for 24 V, designed for use with TeSys D contactors LC1D115 and LC1D150. It has an average resistance of 147 ohms at 20 °C, an inductance of 3.03 H, and a time constant of 25 ms. Inrush power ranges from 270 to 365 W at 20 °C, with hold-in power consumption between 2.4 and 5.1 W. The coil operates within an ambient temperature range of -5 to 60 °C and supports a maximum operating rate of 1200 cycles per hour at 60 °C. Mechanical durability is rated at 8 million cycles. The coil has no built-in suppressor module and operates within voltage limits of 0.75 to 1.2 Uc for activation and 0.15 to 0.4 Uc for drop-out at temperatures below 55 °C. It weighs 0.3 kg and is covered by an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX4D8BD is a DC contactor coil rated for 24 V, designed for use with TeSys D contactors LC1D115 and LC1D150. It has an average resistance of 147 ohms at 20 °C, an inductance of 3.03 H, and a time constant of 25 ms. Inrush power ranges from 270 to 365 W at 20 °C, with hold-in power consumption between 2.4 and 5.1 W. The coil operates within an ambient temperature range of -5 to 60 °C and supports a maximum operating rate of 1200 cycles per hour at 60 °C. Mechanical durability is rated at 8 million cycles. The coil has no built-in suppressor module and operates within voltage limits of 0.75 to 1.2 Uc for activation and 0.15 to 0.4 Uc for drop-out at temperatures below 55 °C. It weighs 0.3 kg and is covered by an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 24Vdc Iec Schneider Electric - 16B1064 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 24Vdc Iec Schneider Electric
16B1064
Contactor Coil 24Vdc Iec Schneider Electric 16B1064
CONTACTOR COIL 24VDC IEC

CONTACTOR COIL 24VDC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B1064
Product Name Contactor Coil 24Vdc Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - Timer relay module - 857-642 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details