LX1FX415 is a contactor coil for use with TeSys F LC1F contactors, rated for 415 to 480 V AC at 40 to 400 Hz. It has an inrush power of 2100 VA and a hold-in power of 50 VA, with a closed-circuit inductance of 2.8 H. Operating times are 40 to 80 ms for closing and 130 to 230 ms for opening. The coil operates within an ambient temperature range of -5 to 55 °C, dissipates 44 W, and has a mechanical durability of 5 million cycles with a maximum operating rate of 600 cycles per hour at 55 °C. It is without a built-in suppressor module and has a net weight of 3 kg. The product is supplied as a set of two and is classified as a Green Premium product with REACh and RoHS compliance.
CONTACTOR COIL 480VAC 60HZ SET OF 2 IEC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B986 |
| Product Name | Contactor Coil 480Vac 60Hz Set Of 2 Iec Schneider Electric |