Schneider Electric Contactor Coil 480Vac Iec Schneider Electric LX1FL415

Description
CONTACTOR COIL 480VAC IEC
Description
CONTACTOR COIL 480VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LX1FL415 is a contactor coil for TeSys F LC1F contactors, designed for AC control circuits at 415 to 440 V and 40 to 400 Hz. It has a net weight of 1.5 kg, operates within an ambient temperature range of -5 to 55 °C, and achieves 5 million mechanical cycles. The coil draws 1650 VA during inrush and 22 VA during holding, with a heat dissipation of 20 W. Operating times are 40 to 80 ms for closing and 100 to 200 ms for opening. It complies with REACh Regulation and is free of SVHC and mercury, with pro-active compliance to EU RoHS Directive. The warranty is 18 months.

Datasheet Summary
Powered by GS/AI

LX1FL415 is a contactor coil for TeSys F LC1F contactors, designed for AC control circuits at 415 to 440 V and 40 to 400 Hz. It has a net weight of 1.5 kg, operates within an ambient temperature range of -5 to 55 °C, and achieves 5 million mechanical cycles. The coil draws 1650 VA during inrush and 22 VA during holding, with a heat dissipation of 20 W. Operating times are 40 to 80 ms for closing and 100 to 200 ms for opening. It complies with REACh Regulation and is free of SVHC and mercury, with pro-active compliance to EU RoHS Directive. The warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 480Vac Iec Schneider Electric - 16B982 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 480Vac Iec Schneider Electric
16B982
Contactor Coil 480Vac Iec Schneider Electric 16B982
CONTACTOR COIL 480VAC IEC

CONTACTOR COIL 480VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B982
Product Name Contactor Coil 480Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-414 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Timer Relays - 1785024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relay - 700-CF040S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1393763-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers