Schneider Electric Contactor Coil 240Vac Iec Schneider Electric LX1FL220

Description
CONTACTOR COIL 240VAC IEC
Description
CONTACTOR COIL 240VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FL220 is a contactor coil designed for use with TeSys F LC1F630 and LC1F1250 contactors, operating on 220...240 V AC at 40...400 Hz. It has a holding resistance of 730 Ohm and an inrush resistance of 25.5 Ohm at 20 °C, with an inductance of 3.35 H. The coil closes in 40...80 ms and opens in 100...200 ms, consuming 22 VA in hold-in mode and 1650 VA during inrush. It dissipates 20 W of heat and operates within an ambient temperature range of -5 to 55 °C. The coil has no built-in suppressor module and meets a mechanical durability rating of 5 million cycles with a maximum operating rate of 1200 cycles/h at 55 °C. It weighs 1.5 kg and is rated for 18 months warranty. The product is classified as a Green Premium product, free of REACh SVHC substances and mercury, with pro-active compliance to EU RoHS directives.

Datasheet Summary
Powered by GS/AI

The LX1FL220 is a contactor coil designed for use with TeSys F LC1F630 and LC1F1250 contactors, operating on 220...240 V AC at 40...400 Hz. It has a holding resistance of 730 Ohm and an inrush resistance of 25.5 Ohm at 20 °C, with an inductance of 3.35 H. The coil closes in 40...80 ms and opens in 100...200 ms, consuming 22 VA in hold-in mode and 1650 VA during inrush. It dissipates 20 W of heat and operates within an ambient temperature range of -5 to 55 °C. The coil has no built-in suppressor module and meets a mechanical durability rating of 5 million cycles with a maximum operating rate of 1200 cycles/h at 55 °C. It weighs 1.5 kg and is rated for 18 months warranty. The product is classified as a Green Premium product, free of REACh SVHC substances and mercury, with pro-active compliance to EU RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 240Vac Iec Schneider Electric - 16B980 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 240Vac Iec Schneider Electric
16B980
Contactor Coil 240Vac Iec Schneider Electric 16B980
CONTACTOR COIL 240VAC IEC

CONTACTOR COIL 240VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B980
Product Name Contactor Coil 240Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details