Schneider Electric Contactor Coil 220Vac Iec F11553 Schneider Electric LX1FK220

Description
CONTACTOR COIL 220VAC IEC F11553
Description
CONTACTOR COIL 220VAC IEC F11553
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FK220 is a contactor coil for TeSys F LC1F contactors, rated for 220-230 V AC at 40-400 Hz. It has an inrush resistance of 35.5 Ω and a holding resistance of 915 Ω at 20 °C, with an inductance of 4.55 H. Closing time is 40-75 ms, opening time is 100-170 ms. Inrush power is 1100 VA, hold-in power is 18 VA, and heat dissipation is 18 W. It operates between -5 °C and 55 °C, with a mechanical durability of 10 million cycles and a maximum rate of 2400 cycles per hour at 55 °C. Voltage engagement range is 0.85-1.1 Uc, drop-out is 0.3-0.5 Uc. No built-in suppressor module. Weighs 1.15 kg. Certified as a Green Premium product with REACh compliance and RoHS exemption status.

Datasheet Summary
Powered by GS/AI

The LX1FK220 is a contactor coil for TeSys F LC1F contactors, rated for 220-230 V AC at 40-400 Hz. It has an inrush resistance of 35.5 Ω and a holding resistance of 915 Ω at 20 °C, with an inductance of 4.55 H. Closing time is 40-75 ms, opening time is 100-170 ms. Inrush power is 1100 VA, hold-in power is 18 VA, and heat dissipation is 18 W. It operates between -5 °C and 55 °C, with a mechanical durability of 10 million cycles and a maximum rate of 2400 cycles per hour at 55 °C. Voltage engagement range is 0.85-1.1 Uc, drop-out is 0.3-0.5 Uc. No built-in suppressor module. Weighs 1.15 kg. Certified as a Green Premium product with REACh compliance and RoHS exemption status.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 220Vac Iec F11553 Schneider Electric - 16B976 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 220Vac Iec F11553 Schneider Electric
16B976
Contactor Coil 220Vac Iec F11553 Schneider Electric 16B976
CONTACTOR COIL 220VAC IEC F11553

CONTACTOR COIL 220VAC IEC F11553

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B976
Product Name Contactor Coil 220Vac Iec F11553 Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details