Schneider Electric Contactor Coil 127Vac Iec Schneider Electric LX1FK127

Description
CONTACTOR COIL 127VAC IEC
Description
CONTACTOR COIL 127VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FK127 is a contactor coil for use with TeSys F LC1F contactors, designed for AC control circuits at 120-127 V and 40-400 Hz. It has a net weight of 1.15 kg, operates within an ambient temperature range of -5 to 55 °C, and features an inrush power of 1100 VA and a hold-in power consumption of 18 VA at 20 °C. The coil closes in 40-75 ms and opens in 100-170 ms, with a mechanical durability of 10 million cycles and a maximum operating rate of 2400 cycles per hour at 55 °C. It operates within voltage limits of 0.85 to 1.1 Uc for activation and 0.3 to 0.5 Uc for drop-out. The coil has no built-in suppressor module and dissipates 18 W of heat. It is RoHS compliant, free of toxic heavy metals and mercury, and marked as a Green Premium product with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX1FK127 is a contactor coil for use with TeSys F LC1F contactors, designed for AC control circuits at 120-127 V and 40-400 Hz. It has a net weight of 1.15 kg, operates within an ambient temperature range of -5 to 55 °C, and features an inrush power of 1100 VA and a hold-in power consumption of 18 VA at 20 °C. The coil closes in 40-75 ms and opens in 100-170 ms, with a mechanical durability of 10 million cycles and a maximum operating rate of 2400 cycles per hour at 55 °C. It operates within voltage limits of 0.85 to 1.1 Uc for activation and 0.3 to 0.5 Uc for drop-out. The coil has no built-in suppressor module and dissipates 18 W of heat. It is RoHS compliant, free of toxic heavy metals and mercury, and marked as a Green Premium product with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 127Vac Iec Schneider Electric - 16B975 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 127Vac Iec Schneider Electric
16B975
Contactor Coil 127Vac Iec Schneider Electric 16B975
CONTACTOR COIL 127VAC IEC

CONTACTOR COIL 127VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B975
Product Name Contactor Coil 127Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details