Schneider Electric Contactor Coil 127Vac Iec Schneider Electric LX1FJ127

Description
CONTACTOR COIL 127VAC IEC
Description
CONTACTOR COIL 127VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1FJ127 is a contactor coil for TeSys F LC1F contactors, rated for 120-127 V AC at 40-400 Hz. It has an inrush resistance of 12.8 Ω and a holding resistance of 280 Ω at 20 °C, with an inductance of 1.75 H. Closing time is 40-75 ms, opening time is 100-170 ms. Mechanical durability is 10 million cycles, maximum operating rate is 2400 cycles/h at 55 °C. Inrush power is 1075 VA, hold-in power is 15 VA, and heat dissipation is 14 W. Operating temperature range is -5 to 55 °C. No built-in suppressor module. Net weight is 1 kg. Complies with REACh and RoHS directives, is mercury-free, and is designated Green Premium. Warranty is 18 months.

Datasheet Summary
Powered by GS/AI

The LX1FJ127 is a contactor coil for TeSys F LC1F contactors, rated for 120-127 V AC at 40-400 Hz. It has an inrush resistance of 12.8 Ω and a holding resistance of 280 Ω at 20 °C, with an inductance of 1.75 H. Closing time is 40-75 ms, opening time is 100-170 ms. Mechanical durability is 10 million cycles, maximum operating rate is 2400 cycles/h at 55 °C. Inrush power is 1075 VA, hold-in power is 15 VA, and heat dissipation is 14 W. Operating temperature range is -5 to 55 °C. No built-in suppressor module. Net weight is 1 kg. Complies with REACh and RoHS directives, is mercury-free, and is designated Green Premium. Warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 127Vac Iec Schneider Electric - 16B966 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 127Vac Iec Schneider Electric
16B966
Contactor Coil 127Vac Iec Schneider Electric 16B966
CONTACTOR COIL 127VAC IEC

CONTACTOR COIL 127VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B966
Product Name Contactor Coil 127Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Basic relay - 858-164 - WAGO
Specs
Mounting Pluggable module
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details