Schneider Electric Contactor Coil 277Vac Iec Schneider Electric LX1FH2772

Description
CONTACTOR COIL 277VAC IEC
Description
CONTACTOR COIL 277VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

LX1FH2772 is a contactor coil for TeSys F LC1F contactors, rated for 277 V AC at 40-400 Hz. It draws 650 VA inrush and 10 VA holding power at 20 °C, with inrush resistance of 113 Ω and holding resistance of 2444 Ω. Closing time is 40-65 ms, opening time 100-170 ms. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles/hour at 55 °C. Operational voltage range is 0.85-1.1 Uc, drop-out range 0.35-0.55 Uc. Heat dissipation is 8 W, operating temperature -5 to 55 °C. No built-in suppressor, weight 0.75 kg. Green Premium certified, REACh compliant, RoHS exempt, 18-month warranty.

Datasheet Summary
Powered by GS/AI

LX1FH2772 is a contactor coil for TeSys F LC1F contactors, rated for 277 V AC at 40-400 Hz. It draws 650 VA inrush and 10 VA holding power at 20 °C, with inrush resistance of 113 Ω and holding resistance of 2444 Ω. Closing time is 40-65 ms, opening time 100-170 ms. Mechanical durability is 10 million cycles, with a maximum operating rate of 2400 cycles/hour at 55 °C. Operational voltage range is 0.85-1.1 Uc, drop-out range 0.35-0.55 Uc. Heat dissipation is 8 W, operating temperature -5 to 55 °C. No built-in suppressor, weight 0.75 kg. Green Premium certified, REACh compliant, RoHS exempt, 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 277Vac Iec Schneider Electric - 20K1407 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 277Vac Iec Schneider Electric
20K1407
Contactor Coil 277Vac Iec Schneider Electric 20K1407
CONTACTOR COIL 277VAC IEC

CONTACTOR COIL 277VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 20K1407
Product Name Contactor Coil 277Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Force Guided Relays - 2861777 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers