The LX1FH2202 is a contactor coil for TeSys F LC1F contactors, rated for 220-230 V AC at 40-400 Hz. It has an inrush resistance of 70.6 ohms and a holding resistance of 1578 ohms at 20 °C, with a closing time of 40-65 ms and an opening time of 100-170 ms. Inrush power is 650 VA; hold-in power is 10 VA, with 8 W heat dissipation. It operates between -5 and 55 °C, supports 10 million mechanical cycles, and a maximum rate of 2400 cycles per hour at 55 °C. The coil has no built-in suppressor. It is mercury free, toxic heavy metal free, REACh SVHC free, and classified as a Green Premium product. Weight is 0.75 kg. Warranty is 18 months.
CONTACTOR COIL 220VAC IEC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B961 |
| Product Name | Contactor Coil 220Vac Iec Rohs Compliant Schneider Electric |
| Approvals | RoHS |