Schneider Electric Contactor Coil 240Vac Iec Schneider Electric LX1D8U7

Description
CONTACTOR COIL 240VAC IEC
Description
CONTACTOR COIL 240VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1D8U7 is a contactor coil designed for use with TeSys D contactors LC1D115 and LC1D150, operating on 240 V AC at 50/60 Hz. It has an average resistance of 9895 Ω at 20 °C and an inductance of 210.72 H in the closed circuit. The coil operates within a control circuit voltage range of 0.8 to 1.15 Uc and drops out between 0.3 and 0.5 Uc at temperatures below 55 °C. Inrush power is 280-350 VA at 50/60 Hz, with hold-in power consumption of 2-18 VA. Heat dissipation ranges from 3 to 4.5 W, and mechanical durability is rated at 8 million cycles with a maximum operating rate of 1200 cycles per hour at 60 °C. The operating ambient temperature range is -5 to 60 °C. The coil has no built-in suppressor module and comes with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX1D8U7 is a contactor coil designed for use with TeSys D contactors LC1D115 and LC1D150, operating on 240 V AC at 50/60 Hz. It has an average resistance of 9895 Ω at 20 °C and an inductance of 210.72 H in the closed circuit. The coil operates within a control circuit voltage range of 0.8 to 1.15 Uc and drops out between 0.3 and 0.5 Uc at temperatures below 55 °C. Inrush power is 280-350 VA at 50/60 Hz, with hold-in power consumption of 2-18 VA. Heat dissipation ranges from 3 to 4.5 W, and mechanical durability is rated at 8 million cycles with a maximum operating rate of 1200 cycles per hour at 60 °C. The operating ambient temperature range is -5 to 60 °C. The coil has no built-in suppressor module and comes with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 240Vac Iec Schneider Electric - 16B926 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 240Vac Iec Schneider Electric
16B926
Contactor Coil 240Vac Iec Schneider Electric 16B926
CONTACTOR COIL 240VAC IEC

CONTACTOR COIL 240VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B926
Product Name Contactor Coil 240Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details