Schneider Electric Contactor Coil 220Vac Iec Schneider Electric LX1D8M7

Description
CONTACTOR COIL 220VAC IEC
Description
CONTACTOR COIL 220VAC IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1D8M7 is a contactor coil designed for use with TeSys D contactors LC1D115 and LC1D150, operating on a 220 V AC control circuit at 50/60 Hz. It has an average resistance of 9895 Ω at 20 °C and an inductance of 210.72 H in the closed circuit. The coil operates within a voltage range of 0.8 to 1.15 Uc and releases between 0.3 and 0.5 Uc at temperatures below 55 °C. Inrush power is 280-350 VA at both 50 and 60 Hz, with hold-in power consumption of 2-18 VA. Heat dissipation ranges from 3 to 4.5 W. Mechanical durability is rated at 8 million cycles with a maximum operating rate of 1200 cycles per hour at 60 °C. The ambient operating temperature range is -5 to 60 °C. The coil has no built-in suppressor module and is covered by an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The LX1D8M7 is a contactor coil designed for use with TeSys D contactors LC1D115 and LC1D150, operating on a 220 V AC control circuit at 50/60 Hz. It has an average resistance of 9895 Ω at 20 °C and an inductance of 210.72 H in the closed circuit. The coil operates within a voltage range of 0.8 to 1.15 Uc and releases between 0.3 and 0.5 Uc at temperatures below 55 °C. Inrush power is 280-350 VA at both 50 and 60 Hz, with hold-in power consumption of 2-18 VA. Heat dissipation ranges from 3 to 4.5 W. Mechanical durability is rated at 8 million cycles with a maximum operating rate of 1200 cycles per hour at 60 °C. The ambient operating temperature range is -5 to 60 °C. The coil has no built-in suppressor module and is covered by an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Contactor Coil 220Vac Iec Schneider Electric - 67C1580 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Coil 220Vac Iec Schneider Electric
67C1580
Contactor Coil 220Vac Iec Schneider Electric 67C1580
CONTACTOR COIL 220VAC IEC

CONTACTOR COIL 220VAC IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 67C1580
Product Name Contactor Coil 220Vac Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details