Schneider Electric Precharge Contactor Coil 240V-50/60Hz Schneider Electric LX1D6U7

Description
PRECHARGE CONTACTOR COIL 240V-50/60HZ
Description
PRECHARGE CONTACTOR COIL 240V-50/60HZ
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1D6U7 is a contactor coil for TeSys D contactors, compatible with LC1D80 and LC1D95 models, rated for 240 V AC at 50/60 Hz. It has an average resistance of 131 Ω at 20 °C and an inductance of 8.3 H. Inrush power is 245 VA, with hold-in consumption of 26 VA at both frequencies. Heat dissipation ranges from 6 to 10 W. Operational voltage limits are 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz, with drop-out between 0.3 and 0.6 Uc. Mechanically rated for 4 million cycles and a maximum rate of 3600 cycles per hour at 60 °C. Ambient operating temperature is -5 to 60 °C. The coil has no built-in suppressor. Weight is 0.28 kg and warranty is 18 months.

Datasheet Summary
Powered by GS/AI

The LX1D6U7 is a contactor coil for TeSys D contactors, compatible with LC1D80 and LC1D95 models, rated for 240 V AC at 50/60 Hz. It has an average resistance of 131 Ω at 20 °C and an inductance of 8.3 H. Inrush power is 245 VA, with hold-in consumption of 26 VA at both frequencies. Heat dissipation ranges from 6 to 10 W. Operational voltage limits are 0.8 to 1.1 Uc at 50 Hz and 0.85 to 1.1 Uc at 60 Hz, with drop-out between 0.3 and 0.6 Uc. Mechanically rated for 4 million cycles and a maximum rate of 3600 cycles per hour at 60 °C. Ambient operating temperature is -5 to 60 °C. The coil has no built-in suppressor. Weight is 0.28 kg and warranty is 18 months.

Suppliers

Company
Product
Description
Supplier Links
Precharge Contactor Coil 240V-50/60Hz Schneider Electric - 16B920 - Newark, An Avnet Company
Chicago, IL, United States
Precharge Contactor Coil 240V-50/60Hz Schneider Electric
16B920
Precharge Contactor Coil 240V-50/60Hz Schneider Electric 16B920
PRECHARGE CONTACTOR COIL 240V-50/60HZ

PRECHARGE CONTACTOR COIL 240V-50/60HZ

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B920
Product Name Precharge Contactor Coil 240V-50/60Hz Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details